Lineage Power DC-DC Power Module EQW040A0P1Z

Description
Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures as well as the latest integrated circuits or microprocessors. These isolated dc-dc converters can deliver up to 25A / 40Aoutput current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 93.5% at 12V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.
Datasheet
Description
Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures as well as the latest integrated circuits or microprocessors. These isolated dc-dc converters can deliver up to 25A / 40Aoutput current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 93.5% at 12V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - EQW040A0P1Z - Lineage Power
Plano, TX, USA
DC-DC Power Module
EQW040A0P1Z
DC-DC Power Module EQW040A0P1Z
Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures as well as the latest integrated circuits or microprocessors. These isolated dc-dc converters can deliver up to 25A / 40Aoutput current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 93.5% at 12V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.

Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures as well as the latest integrated circuits or microprocessors. These isolated dc-dc converters can deliver up to 25A / 40Aoutput current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 93.5% at 12V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number EQW040A0P1Z
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 2084-PSA-A45WM-E-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers