Lineage Power DC-DC Power Module KNW020A0F41Z

Description
KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth brick package. These open-frame modules operate over a wide input voltage range of 36 to 75Vdc . The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Bonus features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and the option of through-hole or surface mount packaging.
Datasheet
Description
KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth brick package. These open-frame modules operate over a wide input voltage range of 36 to 75Vdc . The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Bonus features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and the option of through-hole or surface mount packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - KNW020A0F41Z - Lineage Power
Plano, TX, USA
DC-DC Power Module
KNW020A0F41Z
DC-DC Power Module KNW020A0F41Z
KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth brick package. These open-frame modules operate over a wide input voltage range of 36 to 75Vdc . The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Bonus features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and the option of through-hole or surface mount packaging.

KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth brick package. These open-frame modules operate over a wide input voltage range of 36 to 75Vdc . The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Bonus features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and the option of through-hole or surface mount packaging.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number KNW020A0F41Z
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227688 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details