Lineage Power Front End Power Supplies CAR3030K1

Description
Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 3000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 3000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front End Power Supplies - CAR3030K1 - Lineage Power
Plano, TX, USA
Front End Power Supplies
CAR3030K1
Front End Power Supplies CAR3030K1
Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 3000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 3000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CAR3030K1
Product Name Front End Power Supplies
Type DC Power Supply; Programmable Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications
Features Hot Swappable
Unlock Full Specs
to access all available technical data

Similar Products

750W, 1.5kW & 2.4kW Power Supply - GEN16-150 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 15.0 volts
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details