Lineage Power Front End Power Supplies CAR2512FP

Description
Offering optimum efficiency and power density, the CAR2512FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2512FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 2500 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
Offering optimum efficiency and power density, the CAR2512FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2512FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 2500 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front End Power Supplies - CAR2512FP - Lineage Power
Plano, TX, USA
Front End Power Supplies
CAR2512FP
Front End Power Supplies CAR2512FP
Offering optimum efficiency and power density, the CAR2512FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2512FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 2500 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Offering optimum efficiency and power density, the CAR2512FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2512FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 2500 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CAR2512FP
Product Name Front End Power Supplies
Type DC Power Supply; Programmable Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 3U Programmable DC Power - hea6940-ea-bt-20920-60-3u-32159 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 60 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details