KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth brick package. These open-frame modules operate over a wide input voltage range of 36 to 75Vdc . The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Bonus features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and the option of through-hole or surface mount packaging.
| Lineage Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | KNW013A0A41Z |
| Product Name | DC-DC Power Module |
| Type | DC-DC Converter |
| Form Factor | Circuit Board Assembly; Open Frame |
| Applications | High Current, Telecommunications, Wireless |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |