Lineage Power DC-DC Power Module QRW035A0F1Z

Description
The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.
Datasheet
Description
The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - QRW035A0F1Z - Lineage Power
Plano, TX, USA
DC-DC Power Module
QRW035A0F1Z
DC-DC Power Module QRW035A0F1Z
The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.

The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number QRW035A0F1Z
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details