Lineage Power Rectifier CAR4010K1T

Description
The CAR4000T is a rectifer power supply module designed for telecom applications. The CAR4000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a 3U package, The CAR4000T provides 3000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
The CAR4000T is a rectifer power supply module designed for telecom applications. The CAR4000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a 3U package, The CAR4000T provides 3000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier - CAR4010K1T - Lineage Power
Plano, TX, USA
Rectifier
CAR4010K1T
Rectifier CAR4010K1T
The CAR4000T is a rectifer power supply module designed for telecom applications. The CAR4000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a 3U package, The CAR4000T provides 3000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

The CAR4000T is a rectifer power supply module designed for telecom applications. The CAR4000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a 3U package, The CAR4000T provides 3000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CAR4010K1T
Product Name Rectifier
Type DC Power Supply; Programmable Power Supply; Rectifier
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications, Testing Equipment, Wireless
Features Hot Swappable
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details