Lineage Power Front End Power Supplies CAR1612FP

Description
Offering optimum efficiency and power density, the CAR1612FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1612FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 1600 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
Offering optimum efficiency and power density, the CAR1612FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1612FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 1600 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front End Power Supplies - CAR1612FP - Lineage Power
Plano, TX, USA
Front End Power Supplies
CAR1612FP
Front End Power Supplies CAR1612FP
Offering optimum efficiency and power density, the CAR1612FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1612FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 1600 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Offering optimum efficiency and power density, the CAR1612FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1612FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 1600 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CAR1612FP
Product Name Front End Power Supplies
Type DC Power Supply; Programmable Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details