Lineage Power QT24 Series QT24G1

Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

Suppliers

Company
Product
Description
Supplier Links
QT24 Series - QT24G1 - Lineage Power
Plano, TX, USA
QT24 Series
QT24G1
QT24 Series QT24G1
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

. 75 Watt Modular Power Supply
. Universal AC Input Range (90-264 VAC)
. Optional Power Factor Correction (CCH Models)
. Low Profile for 1U High Applications
. Meets VDE/FCC Class “B” EMI
. Industry Standard 3 x 5” Footprint
. Total Power Overload Limit Protection
. Over-Current Protection
. International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

Supplier's Site

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number QT24G1
Product Name QT24 Series
Type DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Testing Equipment, Wireless
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227777 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details