Offering optimum efficiency, the ESTW Stingray series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as the latest integrated circuits or microprocessors. These isolated DC-DC converters can deliver up to 15A output current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 91% at 3.3V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.
| Lineage Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ESTW015A0F41Z |
| Product Name | DC-DC Power Module |
| Type | DC-DC Converter |
| Form Factor | Circuit Board Assembly; Open Frame |
| Applications | High Current, Telecommunications, Wireless |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |