Lineage Power DC-DC Power Module SW003A0A9

Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet
Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - SW003A0A9 - Lineage Power
Plano, TX, USA
DC-DC Power Module
SW003A0A9
DC-DC Power Module SW003A0A9
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number SW003A0A9
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details