Lineage Power DC-DC Power Module KNW020A0F641Z

Description
KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth brick package. These open-frame modules operate over a wide input voltage range of 36 to 75Vdc . The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Bonus features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and the option of through-hole or surface mount packaging.
Datasheet
Description
KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth brick package. These open-frame modules operate over a wide input voltage range of 36 to 75Vdc . The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Bonus features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and the option of through-hole or surface mount packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - KNW020A0F641Z - Lineage Power
Plano, TX, USA
DC-DC Power Module
KNW020A0F641Z
DC-DC Power Module KNW020A0F641Z
KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth brick package. These open-frame modules operate over a wide input voltage range of 36 to 75Vdc . The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Bonus features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and the option of through-hole or surface mount packaging.

KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth brick package. These open-frame modules operate over a wide input voltage range of 36 to 75Vdc . The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Bonus features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and the option of through-hole or surface mount packaging.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number KNW020A0F641Z
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS55-55E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details