Lineage Power DC-DC Power Module SW001A2B9Z

Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet
Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - SW001A2B9Z - Lineage Power
Plano, TX, USA
DC-DC Power Module
SW001A2B9Z
DC-DC Power Module SW001A2B9Z
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number SW001A2B9Z
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details