Lineage Power DC-DC Power Module QRW025A0A1

Description
The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.
Datasheet
Description
The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - QRW025A0A1 - Lineage Power
Plano, TX, USA
DC-DC Power Module
QRW025A0A1
DC-DC Power Module QRW025A0A1
The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.

The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number QRW025A0A1
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details