Lineage Power DC-DC Power Module SW001A2B91-SR

Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet
Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - SW001A2B91-SR - Lineage Power
Plano, TX, USA
DC-DC Power Module
SW001A2B91-SR
DC-DC Power Module SW001A2B91-SR
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number SW001A2B91-SR
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227744 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details