Lineage Power COM1-240 COM1-240D1

Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
Datasheet
Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM1-240 - COM1-240D1 - Lineage Power
Plano, TX, USA
COM1-240
COM1-240D1
COM1-240 COM1-240D1
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

. 75 Watt Modular Power Supply
. Universal AC Input Range (90-264 VAC)
. Optional Power Factor Correction (CCH Models)
. Low Profile for 1U High Applications
. Meets VDE/FCC Class “B” EMI
. Industry Standard 3 x 5” Footprint
. Total Power Overload Limit Protection
. Over-Current Protection
. International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number COM1-240D1
Product Name COM1-240
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Testing Equipment, Wireless
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details