Lineage Power DC-DC Power Module JRW070A0P

Description
Delivering the optimum efficiency at high current/low voltage outputs required by next generation semiconductors used in wireless, access and optical network equipment, the JRW series isolated power modules achieve a high efficiency rating of 91% at 3.3V full load, eliminating the need for heat sinks in most applications. Operating over a wide input voltage range of 36 to 75Vdc with a single precisely grounded regulated output, the JRW converter provides up to 70A output current in an industry standard half brick, which makes it an ideal choice for optimum space, high current and low voltage applications. Additional features include a fully isolated output and built-in filtering for both input and output.
Datasheet
Description
Delivering the optimum efficiency at high current/low voltage outputs required by next generation semiconductors used in wireless, access and optical network equipment, the JRW series isolated power modules achieve a high efficiency rating of 91% at 3.3V full load, eliminating the need for heat sinks in most applications. Operating over a wide input voltage range of 36 to 75Vdc with a single precisely grounded regulated output, the JRW converter provides up to 70A output current in an industry standard half brick, which makes it an ideal choice for optimum space, high current and low voltage applications. Additional features include a fully isolated output and built-in filtering for both input and output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - JRW070A0P - Lineage Power
Plano, TX, USA
DC-DC Power Module
JRW070A0P
DC-DC Power Module JRW070A0P
Delivering the optimum efficiency at high current/low voltage outputs required by next generation semiconductors used in wireless, access and optical network equipment, the JRW series isolated power modules achieve a high efficiency rating of 91% at 3.3V full load, eliminating the need for heat sinks in most applications. Operating over a wide input voltage range of 36 to 75Vdc with a single precisely grounded regulated output, the JRW converter provides up to 70A output current in an industry standard half brick, which makes it an ideal choice for optimum space, high current and low voltage applications. Additional features include a fully isolated output and built-in filtering for both input and output.

Delivering the optimum efficiency at high current/low voltage outputs required by next generation semiconductors used in wireless, access and optical network equipment, the JRW series isolated power modules achieve a high efficiency rating of 91% at 3.3V full load, eliminating the need for heat sinks in most applications. Operating over a wide input voltage range of 36 to 75Vdc with a single precisely grounded regulated output, the JRW converter provides up to 70A output current in an industry standard half brick, which makes it an ideal choice for optimum space, high current and low voltage applications. Additional features include a fully isolated output and built-in filtering for both input and output.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number JRW070A0P
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details