Lineage Power DC-DC Power Module EQW025A0M61

Description
Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures as well as the latest integrated circuits or microprocessors. These isolated dc-dc converters can deliver up to 25A / 40Aoutput current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 93.5% at 12V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.
Datasheet
Description
Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures as well as the latest integrated circuits or microprocessors. These isolated dc-dc converters can deliver up to 25A / 40Aoutput current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 93.5% at 12V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - EQW025A0M61 - Lineage Power
Plano, TX, USA
DC-DC Power Module
EQW025A0M61
DC-DC Power Module EQW025A0M61
Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures as well as the latest integrated circuits or microprocessors. These isolated dc-dc converters can deliver up to 25A / 40Aoutput current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 93.5% at 12V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.

Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures as well as the latest integrated circuits or microprocessors. These isolated dc-dc converters can deliver up to 25A / 40Aoutput current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 93.5% at 12V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number EQW025A0M61
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters 5 Vdc in to 48 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor Board Mount; Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details