Lineage Power Naos Raptor™ NSR050A0X432Z

Description
The Naos Raptor series of power modules are non-isolated SIP (single in-line pin) DC-DC converters that can deliver up to 60A of output current. These modules operate over a wide range of input voltage (Vin = 4.5Vdc-14Vdc) and provide a precisely regulated output voltage from 0.59Vdc to 5/6Vdc, programmable via an external resistor. Features include remote On/Off, adjustable output voltage, over current (non-latching) and overtemperature protection. The Naos Raptor modules leverage the extended height available in special applications to enable an exceptionally small footprint. The Naos Raptor offers the patent-pending Tunable-Loop feature which allows engineers to optimize the control loop to significantly improve transient response. When the control loop is optimized using the Tunable-Loop feature on the NSR modules, load transient response can be improved up to five times (5X) using identical external capacitance. The Naos Raptor family includes the NSR003, NSR006, NSR010, NQR010, NSR020, NSR040, NSR050 and NSR060.
Datasheet
Description
The Naos Raptor series of power modules are non-isolated SIP (single in-line pin) DC-DC converters that can deliver up to 60A of output current. These modules operate over a wide range of input voltage (Vin = 4.5Vdc-14Vdc) and provide a precisely regulated output voltage from 0.59Vdc to 5/6Vdc, programmable via an external resistor. Features include remote On/Off, adjustable output voltage, over current (non-latching) and overtemperature protection. The Naos Raptor modules leverage the extended height available in special applications to enable an exceptionally small footprint. The Naos Raptor offers the patent-pending Tunable-Loop feature which allows engineers to optimize the control loop to significantly improve transient response. When the control loop is optimized using the Tunable-Loop feature on the NSR modules, load transient response can be improved up to five times (5X) using identical external capacitance. The Naos Raptor family includes the NSR003, NSR006, NSR010, NQR010, NSR020, NSR040, NSR050 and NSR060.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Naos Raptor™ - NSR050A0X432Z - Lineage Power
Plano, TX, USA
Naos Raptor™
NSR050A0X432Z
Naos Raptor™ NSR050A0X432Z
The Naos Raptor series of power modules are non-isolated SIP (single in-line pin) DC-DC converters that can deliver up to 60A of output current. These modules operate over a wide range of input voltage (Vin = 4.5Vdc-14Vdc) and provide a precisely regulated output voltage from 0.59Vdc to 5/6Vdc, programmable via an external resistor. Features include remote On/Off, adjustable output voltage, over current (non-latching) and overtemperature protection. The Naos Raptor modules leverage the extended height available in special applications to enable an exceptionally small footprint. The Naos Raptor offers the patent-pending Tunable-Loop feature which allows engineers to optimize the control loop to significantly improve transient response. When the control loop is optimized using the Tunable-Loop feature on the NSR modules, load transient response can be improved up to five times (5X) using identical external capacitance. The Naos Raptor family includes the NSR003, NSR006, NSR010, NQR010, NSR020, NSR040, NSR050 and NSR060.

The Naos Raptor series of power modules are non-isolated SIP (single in-line pin) DC-DC converters that can deliver up to 60A of output current. These modules operate over a wide range of input voltage (Vin = 4.5Vdc-14Vdc) and provide a precisely regulated output voltage from 0.59Vdc to 5/6Vdc, programmable via an external resistor. Features include remote On/Off, adjustable output voltage, over current (non-latching) and overtemperature protection. The Naos Raptor modules leverage the extended height available in special applications to enable an exceptionally small footprint. The Naos Raptor offers the patent-pending Tunable-Loop feature which allows engineers to optimize the control loop to significantly improve transient response. When the control loop is optimized using the Tunable-Loop feature on the NSR modules, load transient response can be improved up to five times (5X) using identical external capacitance. The Naos Raptor family includes the NSR003, NSR006, NSR010, NQR010, NSR020, NSR040, NSR050 and NSR060.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number NSR050A0X432Z
Product Name Naos Raptor™
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details