Quiktron, Inc. 150ft Plenum-Rated Component Video + RCA Stereo Audio Cable 2218-40806-150

Description
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio/video cable is constructed from five precision-machined 75 Ohm coaxial cables, and uses our precision-machined RCA connectors featuring our SplitLok™ centerpins for a solid and reliable connection. A CMP-rated PVC cable jacket provides the fire protection required to run this cable within walls and air plenums without conduit. Each coaxial cable features a 26 AWG tinned copper center conductor covered by aluminum polyester tape and 92% tinned copper braid for 100% shield coverage.
Description
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio/video cable is constructed from five precision-machined 75 Ohm coaxial cables, and uses our precision-machined RCA connectors featuring our SplitLok™ centerpins for a solid and reliable connection. A CMP-rated PVC cable jacket provides the fire protection required to run this cable within walls and air plenums without conduit. Each coaxial cable features a 26 AWG tinned copper center conductor covered by aluminum polyester tape and 92% tinned copper braid for 100% shield coverage.

Suppliers

Company
Product
Description
Supplier Links
150ft Plenum-Rated Component Video + RCA Stereo Audio Cable - 2218-40806-150 - Quiktron, Inc.
Albia, IA, USA
150ft Plenum-Rated Component Video + RCA Stereo Audio Cable
2218-40806-150
150ft Plenum-Rated Component Video + RCA Stereo Audio Cable 2218-40806-150
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio/video cable is constructed from five precision-machined 75 Ohm coaxial cables, and uses our precision-machined RCA connectors featuring our SplitLok™ centerpins for a solid and reliable connection. A CMP-rated PVC cable jacket provides the fire protection required to run this cable within walls and air plenums without conduit. Each coaxial cable features a 26 AWG tinned copper center conductor covered by aluminum polyester tape and 92% tinned copper braid for 100% shield coverage.

Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire.
This plenum-rated audio/video cable is constructed from five precision-machined 75 Ohm coaxial cables, and uses our precision-machined RCA connectors featuring our SplitLok™ centerpins for a solid and reliable connection. A CMP-rated PVC cable jacket provides the fire protection required to run this cable within walls and air plenums without conduit.
Each coaxial cable features a 26 AWG tinned copper center conductor covered by aluminum polyester tape and 92% tinned copper braid for 100% shield coverage.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2218-40806-150
Product Name 150ft Plenum-Rated Component Video + RCA Stereo Audio Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6801A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 1765677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
17+17 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD13405F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details