Quiktron, Inc. 2m DisplayPort™ 1.1 Male to DVI-D™ Male Cable (6.5ft) 2226-54184-006

Description
Use this DisplayPort to DVI cable to connect a DisplayPort source directly to a DVI monitor or display. The passive design will support a 1920 x 1080 resolution up to 3 meters. It is VESA-compliant with transparent operation which will auto-calibrate and configure the signal for minimal configuration. Great for applications when you want to connect a newer laptop or desktop to a DVI-enabled display.
Description
Use this DisplayPort to DVI cable to connect a DisplayPort source directly to a DVI monitor or display. The passive design will support a 1920 x 1080 resolution up to 3 meters. It is VESA-compliant with transparent operation which will auto-calibrate and configure the signal for minimal configuration. Great for applications when you want to connect a newer laptop or desktop to a DVI-enabled display.

Suppliers

Company
Product
Description
Supplier Links
2m DisplayPort™ 1.1 Male to DVI-D™ Male Cable (6.5ft) - 2226-54184-006 - Quiktron, Inc.
Albia, IA, USA
2m DisplayPort™ 1.1 Male to DVI-D™ Male Cable (6.5ft)
2226-54184-006
2m DisplayPort™ 1.1 Male to DVI-D™ Male Cable (6.5ft) 2226-54184-006
Use this DisplayPort to DVI cable to connect a DisplayPort source directly to a DVI monitor or display. The passive design will support a 1920 x 1080 resolution up to 3 meters. It is VESA-compliant with transparent operation which will auto-calibrate and configure the signal for minimal configuration. Great for applications when you want to connect a newer laptop or desktop to a DVI-enabled display.

Use this DisplayPort to DVI cable to connect a DisplayPort source directly to a DVI monitor or display. The passive design will support a 1920 x 1080 resolution up to 3 meters. It is VESA-compliant with transparent operation which will auto-calibrate and configure the signal for minimal configuration. Great for applications when you want to connect a newer laptop or desktop to a DVI-enabled display.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2226-54184-006
Product Name 2m DisplayPort™ 1.1 Male to DVI-D™ Male Cable (6.5ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XL1 Mini-Hooks - 1050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details