Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire.
This plenum-rated audio/video cable is constructed from five precision-machined 75 Ohm coaxial cables, and uses our precision-machined RCA connectors featuring our SplitLok centerpins for a solid and reliable connection. A CMP-rated PVC cable jacket provides the fire protection required to run this cable within walls and air plenums without conduit.
Each coaxial cable features a 26 AWG tinned copper center conductor covered by aluminum polyester tape and 92% tinned copper braid for 100% shield coverage.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2218-40804-100 |
| Product Name | 100ft Plenum-Rated Component Video + RCA Stereo Audio Cable |
| Application | Audio; Video |