Nexperia B.V. Datasheets for RF MOSFET Transistors

MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc.
RF MOSFET Transistors: Learn more

Page: 1 2
Product Name Notes
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Logic-level compatible Very fast...
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56 Features and benefits High current (max. 500 mA) Very small SMD plastic...
NPN switching transistor in a SOT223 plastic package. PNP complement: PZT4403. Features and benefits High current (max. 600 mA) Low voltage. AEC-Q101 qualified Applications Switching and linear amplification in industrial...
NPN switching transistor in a SOT323 plastic package. PNP complement: PMST2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications High-speed switching and...
NPN switching transistor in a SOT89 plastic package. PNP complement: PXT2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). Applications General purpose switching and linear...
NPN switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMST3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage...
NPN switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMST4403 Features and benefits High current (max. 600 mA) Low voltage (max. 40 V)...
NPN switching transistor in an SC-70 (SOT323) plastic package. PNP complement: PMSS3906. Features and benefits Low current (max. 100 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications General purpose...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10 PNP/PNP complement: PUMB10 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD12 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 PNP/PNP complement: PUMB13 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 PNP/PNP complement: PUMB15 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD17 PNP/PNP complement: PUMB17 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD18 PNP/PNP complement: PUMB18 Features and benefits 100 mA output current capability...
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors in the SOT363-3 (SC-88) package are fully isolated internally. NPN/NPN hFE1/hFE2 0.98 complement:...
NPN/NPN matched double transistor in an ultra small Surface-Mounted Device (SMD) plastic package. The transistors in the SOT666 package are fully isolated internally. NPN/NPN hFE1/hFE2 0.95 complement: PMP4501V PNP/PNP complement:...
NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PMP5501QAS Features and benefits Reduces component count Reduces pick and place costs...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9 NPN/PNP complement: PUMD9 Features and benefits 100 mA output current capability...
NPN/NPN Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PRMD10. Features and benefits 100 mA output current capability Built-in bias...
NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PRMD12. Features and benefits 100 mA output current capability Built-in bias...
NPN/NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PQMD13 Features and benefits 100 mA output current capability Built-in bias resistors...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10-Q PNP/PNP complement: PUMB10-Q Features and benefits 100 mA output current capability Built-in...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD19 PNP/PNP complement: PUMB19 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/NPN resistor-equipped transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB3 NPN/NPN complement: PUMD6 Features and benefits Built-in bias resistors Simplified circuit design Reduction...
NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH15 PNP/PNP complement: PUMB15 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH16 PNP/PNP complement: PUMB16 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH17 PNP/PNP complement: PUMB17 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH18 PNP/PNP complement: PUMB18 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH20 PNP/PNP complement: PUMB20 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH2 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB10 NPN/NPN complement: PUMH10 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB19-Q NPN/NPN complement: PUMH19 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH11 PNP/PNP complement: PQMB11 Features and benefits 100 mA output current...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9 PNP/PNP complement: PUMB9 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PRMH10. Features and benefits 100 mA output current capability Built-in bias...
NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PRMH13. Features and benefits 100 mA output current capability Built-in bias...
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH7 PNP/PNP complement: PUMB3 Features and benefits Built-in bias resistors Simplifies circuit design...
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB14 NPN/NPN complement: PUMH14 Features and benefits Built-in bias resistors Simplifies circuit design...
P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.98 ×
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast...
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold...
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra...
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 3 kV ESD protected Trench MOSFET technology...
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET...
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench...
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Fast switching Trench MOSFET technology 2 kV...
PNP switching transistor in a medium power flat lead SOT89 (SC-62/TO-243) Surface-Mounted Device (SMD) plastic package. NPN complement: PXT2222A Features and benefits High current: max. 600 mA Low voltage: max.
PNP switching transistor in a SOT323 (SC-70) very small Surface-Mounted Device (SMD) plastic package. NPN complement: PMST3904 Features and benefits Collector current: IC ≤ -200 mA Collector-emitter voltage: V...
PNP switching transistor in a SOT89 plastic package. NPN complement: PXT4401. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Switching and linear...
PNP switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMST2222A Features and benefits General purpose switching transistor Applications Switching and linear amplification
PNP switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMST4401 Features and benefits General purpose switching transistor Applications Switching and linear amplification
PNP switching transistor in an SOT323 (SC-70) plastic package. NPN complement: PMSS3904. Features and benefits Low current (max. 100 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Switching, e.g.
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA06 Features and benefits High current (max. 500 mA) Collector-emitter voltage: 80 V AEC-Q101 qualified...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10 NPN/NPN complement: PUMH10 Features and benefits Built-in bias resistors Simplifies circuit...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 NPN/NPN complement: PUMH13 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 NPN/NPN complement: PUMH15 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD2 NPN/NPN complement: PUMH1 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD9 NPN/NPN complement: PUMH9 Features and benefits 100 mA output current capability...
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501Y NPN/NPN complement: PMP4201Y Features and benefits Current...
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.98 complement: PMP5201Y NPN/NPN complement: PMP4501Y Features and benefits Current gain matching Base-emitter...
PNP/PNP matched double transistor in an ultra small Surface-Mounted Device (SMD) plastic package. The transistors in the SOT666 package are fully isolated internally. PNP/PNP hFE1/hFE2 0.98 complement: PMP5201V NPN/NPN complement:...
PNP/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH24 NPN/PNP complement: PUMD24 Features and benefits Built-in bias resistors Simplifies circuit design...
PNP/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD6 NPN/NPN complement: PUMH7 Features and benefits Built-in bias resistors Simplifies circuit design Reduces...
PNP/PNP Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH11 NPN/PNP complement: PQMD3 Features and benefits 100 mA output current capability...
Resistor-equipped PNP transistor with two diodes on one chip in a SOT353 (SC-88A) plastic package. Stabilized output current of between 15 uA and 50 mA by connection of an external...
Two independently operating PNP transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: PUMX1 Features and benefits Low current (max. 100 mA) Low voltage (max.

<< Prev