Nexperia B.V. Datasheets for RF MOSFET Transistors

MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc.
RF MOSFET Transistors: Learn more

Page: 1 2
Product Name Notes
100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA...
100 mA PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA...
500 mA NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and...
500 mA NPN Resistor-Equipped Transistors (RET) family. Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101...
500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current...
500 mA PNP Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113ZT. Features and benefits 500 mA output current capability Reduces pick and...
500 mA PNP Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123TT. Features and benefits 500 mA output current capability Reduces component count...
500 mA PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123ET Features and benefits 500 mA output current capability Reduces pick and place...
Low VCEsat PNP transistor and NPN Resistor- Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped...
N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Trench MOSFET technology. Features and benefits Suitable for logic level gate drive sources Very fast switching Surface-mounted package Trench...
NPN 500 mA Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113ZT Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design...
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Two transistors in one package Reduces number of components and board space No...
NPN general purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General purpose switching and amplification.
NPN general purpose transistor in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small plastic package (1 mm x 0.6 mm x 0.5...
NPN general purpose transistor
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA56 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications...
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching...
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817-Q SOT23...
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817 SOT23...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71H Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistor in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections AEC-Q101 qualified Applications General-purpose...
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W-Q...
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W...
NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia -...
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low...
NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Table 1.Product overview Type Number - Package - PNP...
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Small SMD plastic package Two different current gain selections AEC-Q101 qualified Applications...
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package AEC-Q101 Qualified Applications General-purpose...
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16 SOT23 TO-236AB BC806-16...
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA - JEDEC BC847...
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856...
NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ 200 mA Two current gain selections Small SMD plastic package...
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEITA BC816-16W SOT323 SC-70...
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W-Q SOT323 SC-70...
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70...
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323...
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323...
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS4260QA. Features and benefits Very...
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5230QA. Features and benefits Very...
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5260QA. Features and benefits Very...
NPN low VCEsat transistor in a medium power flat lead SOT89 plastic package. PNP complement: PBSS5320X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High...
NPN low VCEsat transistor in a plastic SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. Features and benefits SOT457 package Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability...
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current...
NPN medium power transistor in a SOT1061 leadless very small Surface-Mounted Device (SMD) plastic package. PNP complement: BC69PA. Features and benefits High current Two current gain selections High power dissipation...
NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - Package - NPN complement Nexperia - JEITA...
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type mumber - R1...
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114EMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115TMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123TMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124EMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144TMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123EMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TM Features and benefits Built-in bias resistors Simplifies circuit design 100 mA...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123JM Features and benefits 100 mA output current capability Built-in bias resistors...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123TM Features and benefits 100 mA output current capability Built-in bias resistors...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143XM Features and benefits 100 mA output current capability Built-in bias resistors...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ZM Features and benefits 100 mA output current capability Built-in bias resistors...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143XMB. Features and benefits 100 mA output current capability Reduces component count Built-in...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ZMB. Features and benefits 100 mA output current capability Reduces component count Built-in...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123YT Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TT Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123TT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123ET Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability...
NPN Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces...
NPN Resistor-Equipped Transistor (RET) in a small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114YM Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN Resistor-Equipped Transistor (RET) in a very small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TU Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123JU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113ZU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package. PNP complement: PDTA144TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces...
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component...
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component...
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907A Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403 Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Applications Industrial...
NPN switching transistor in a SOT23 plastic package. Features and benefits Low current (max. 200 mA) Low voltage (max. 15 V). AEC-Q101 qualified Applications High-speed switching, especially in portable equipment.
NPN switching transistor in an ultra small DFN1006-3 (SOT883) leadless Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907AM Features and benefits High current (max. 600 mA) Low voltage (max. 40V)...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860B Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBS3906 Features and benefits Low current (max. 100 mA) Low voltage (max. 40 V) Applications General-purpose switching...
NPN transistor in a SOT23 plastic package. PNP complement: BCX17. Features and benefits High current (500 mA) Low voltage (45 V). AEC-Q101 qualified Applications General purpose amplification Saturated switching and...
NPN transistor in a SOT23 plastic package. PNP complements: BCW69 and BCW70. Features and benefits Low current (100 mA) Low voltage (45 V) Low noise. AEC-Q101 qualified Applications General purpose...
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS Features and benefits High current (max. 500 mA) Low voltage (max. 50 V)...
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Applications...
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576R Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Applications...
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576S Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Applications...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD12 PNP/PNP complement: PEMB2 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD3 PNP/PNP complement: PEMB11 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB9 NPN/PNP complement: PEMD9 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistors (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN/NPN double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose switching transistor Board-space reduction Ultra small and flat...
NPN/NPN double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PEMT1 Features and benefits 300 mW total power dissipation Very small 1.6...
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose double transistor Board-space reduction Applications General-purpose switching and amplification
NPN/NPN general-purpose double transistors in an SOT457 (SC-74) plastic package. PNP/PNP complement: BC807DS NPN/PNP complement: BC817DPN Features and benefits Reduces component count Reduces pick and place costs Applications General purpose...
NPN/NPN general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857QAS NPN/PNP complement: BC847QAPN Features and benefits Reduces component count Reduces pick and...
NPN/NPN general-purpose transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number...
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces...
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BS Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched...
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4130PANP PNP/PNP complement: PBSS5130PAP Features and benefits Very low collector-emitter saturation...
NPN/NPN matched double transistor in a SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BMC857DS Features and benefits Current gain matching Base-emitter voltage...
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BCM857BS Matched version of: BC847BS Features and...
NPN/NPN resistor-equipped double transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD10 PNP/PNP complement: PEMB10 Features and benefits 100 mA output...
NPN/NPN Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD16 PNP/PNP complement: PEMB16 Features and benefits Built-in bias resistors Simplified...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD4 Features and benefits Built-in bias resistors Simplified circuit design Reduction...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH13 PNP/PNP complement: PEMB13 Features and benefits 100 mA output...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH2 PNP/PNP complement: PEMB2 Features and benefits 100 mA output...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH9 PNP/PNP complement: PEMB9 Features and benefits 100 mA output...
NPN/PNP double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits 300 mW total power dissipation Very small 1.6 x 1.2 mm...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS PNP/PNP complement: PMBT3906YS Features and benefits General-purpose double transistor Board-space reduction AEC-Q101...
NPN/PNP general-purpose double transistors in a very small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101...
NPN/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package. NPN/NPN complement: BC817DS PNP/PNP complement: BC807DS Features and benefits Reduces component count Reduces pick and place costs Applications General purpose...
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces...
NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH20 PNP/PNP complement: PEMB20 Features and benefits Built-in bias resistors Simplifies...
NPN/PNP Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH7 PNP/PNP complement: PEMB3 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP Resistor-Equipped Transistors (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component...
NPN/PNP transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits 300 mW total power dissipation Very small 1.6 mm x 1.2 mm ultra thin package...
PNP double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BV Features and benefits 300 mW total power dissipation Very small 1.6...
PNP general purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small plastic package (1 mm x 0.6 mm x...
PNP general purpose transistor
PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BS Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched...
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847AM Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BM Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847CM Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847AMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807 SOT23...
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ -200 mA Small SMD plastic package Applications General-purpose switching and...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Applications General-purpose switching and amplification...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: 2PD601ART Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19 Features and benefits High current (max. 500 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70H Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Low package height of 0.37 mm...
PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Table 1.Product overview Type Number - Package - NPN...
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC806-16 SOT23 TO-236AB BC816-16...
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856-Q SOT23 TO-236AB BC846-Q...
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846...
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W-Q...
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W...
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70...
PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540X Features and benefits High voltage Low collector-emitter...
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits...
PNP low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. NPN complement: PBSS4580PA.
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor in...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4420D Features and benefits Very low collector-emitter saturation resistance Ultra low collector-emitter saturation...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS8110Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and...
PNP low VCEsat transistor in a SOT457 (SC-74) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications...
PNP low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. NPN complement: PBSS4520X Features and benefits High hFE and low VCEsat at...
PNP low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector...
PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector...
PNP low VCesat transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due...
PNP medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed...
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features...
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview Type number - Package - NPN complement...
PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 500 mA output current...
PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1...
PNP Resistor-Equipped Transistor (RET) family in Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
PNP Resistor-Equipped Transistor (RET) in a leadless small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and place...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113ZMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114TMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114YMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115TMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123YMB Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124EMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144EMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144TMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144VMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144WMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113EMB. Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123JMB Features and benefits 100 mA output current capability Simplifies circuit design...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TMB Features and benefits 100 mA output current capability Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (DFN1006-3) Surface-Mounted Device(SMD) plastic package. NPN complement: PDTC114YM Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114EM Features and benefits 100 mA output current capability Built-in bias resistors...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123JM Features and benefits 100 mA output current capability Built-in bias resistors...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123YM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143EM Features and benefits 100 mA output current capability Built-in bias resistors...
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144EM Features and benefits 100 mA output current capability Built-in bias resistors...
PNP Resistor-Equipped Transistor (RET) in a small leadless SOT323 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123JU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123YT Features and benefits 500 mA output current capability Reduces pick and place costs...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113ET Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114TT Features and benefits 100 mA output current capability Built-in bias resistors Simplified circuit design...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123ET Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XT Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143ZT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD114ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design...
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design...
PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143ZU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
PNP Resistor-Equipped Transistor (RET) in a very small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) in Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XU Features and benefits 100 mA output current capability Built-in bias resistors...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114TU Features and benefits 100 mA output current capability Built-in bias resistors Simplified...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123YU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TU Features and benefits Built-in bias resistors Simplified circuit design Reduction of component...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113EU Features and benefits 500 mA output current capability Reduces pick and place...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113ZU Features and benefits 500 mA output current capability Reduces pick and place...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD114EU Features and benefits 500 mA output current capability Reduces pick and place...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123EU Features and benefits 500 mA output current capability Reduces pick and place...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123YU Features and benefits 500 mA output current capability Reduces pick and place...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143EU Features and benefits 500 mA output current capability Reduces pick and place...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XU Features and benefits 500 mA output current capability Reduces pick and place...
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device(SMD) plastic package. NPN complement: PDTC114YU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
PNP Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113EM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component...
PNP Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114TM Features and benefits 100 mA output current capability Built-in bias resistors...
PNP Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115TM Features and benefits Built-in bias resistors Simplified circuit design Reduction of...
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XM Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output...
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143ZM Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-MountedDevic e (SMD) plastic package. NPN complement: PDTC124EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs.
PNP resistor-equipped transistors. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Circuit drivers...
PNP switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222 60V variant: PMBT2907A Features and benefits Single general-purpose switching transistor Applications Switching and linear...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR14 Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222A 40V variant: PMBT2907 Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT4401 Features and benefits High current (max. 600 mA) Collector-emitter voltage VCEO = 40 V...
PNP switching transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT3904 Features and benefits Collector-emitter voltage VCEO = - 40 V Collector-current capability IC...
PNP transistor in a SOT23 plastic package offering ultra low VCEsat and RCEsat parameters. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I...
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications Low noise input stages...
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45V) Applications Low noise input stages of...
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BC849B Features and benefits Low current (max. 100 mA) Low voltage (max. 30V) Applications Low noise...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081S Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101...
PNP transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 600 mW total power dissipation Low current (max. 100 mA) Low voltage (max. 40...
PNP transistor providing low VCEsat and high current capability in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4240V Features and benefits Low collector-emitter saturation voltage...
PNP/PNP double Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD12 NPN/NPN complement: PEMH2 Features and benefits 100 mA output current...
PNP/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS NPN/PNP complement: PMBT3946YPN Features and benefits General-purpose double transistor Board-space reduction Applications...
PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC817RA NPN/PNP complement: BC817RAPN Features and benefits Reduces component count Reduces pick...
PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847RA NPN/PNP complement: BC847RAPN Features and benefits Reduces component count Reduces pick...
PNP/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package. NPN/NPN complement: BC817DS NPN/PNP complement: BC817DPN Features and benefits Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications...
PNP/PNP general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847QAS. NPN/PNP complement: BC847QAPN. Features and benefits Reduces component count Reduces pick and...
PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces...
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4230PANP NPN/NPN complement: PBSS4230PAN Features and benefits Very low collector-emitter...
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4220PANS Features and benefits...
PNP/PNP low VCEsat transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4160DS Features and benefits Low collector-emitter saturation voltage VCEsat High collector...
PNP/PNP matched double transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in...
PNP/PNP matched double transistor in a SOT143B small Surface-Mounted Device (SMD) plastic package. Matched version of BCV62. NPN/NPN equivalent: BCM61B Features and benefits Current gain matching AEC-Q101 qualified Applications Current...
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage...
PNP/PNP matched double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package.. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage...
PNP/PNP Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD)plastic package. NPN/NPN complement: PEMH24 NPN/PNP complement: PEMD24 Features and benefits Built-in bias resistors Simplifies circuit...
PNP/PNP Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD6 NPN/NPN complement: PEMH7 Features and benefits Built-in bias resistors Simplifies circuit...
PNP/PNP Resistor-Equipped Transistors (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD3 NPN/NPN complement: PEMH11 Features and benefits 100 mA output current...

Next >>