N-Channel 20V 5.4A (Tj) 400mW Surface Mount 4-WLCSP (0.78x0.78)
N-Channel 20V 5.4A (Tj) 400mW Surface Mount 4-WLCSP (0.78x0.78)
N-Channel 20V 5.4A (Tj) 400mW Surface Mount 4-WLCSP (0.78x0.78)
Small Signal Field-Effect Transistor
MOSFET N-CH 20V 4WLCSP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1727-7624-2-ND | PMCM4401UNEZ | PMCM4401UNEZ |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |