P-channel enhancement mode MOSFET for battery switching and load switching applications, housed in a 0.98 × 1.48 × 0.35 mm WLCSP6 package with 6 bumps. The device features a drain-source voltage rating of -12 V, a continuous drain current of -6.2 A at 25°C ambient, and a drain-source on-state resistance of 19 mΩ at -4.5 V gate-source voltage and 25°C junction temperature. It includes electrostatic discharge protection greater than 2 kV HBM and operates with a junction temperature range of -55°C to 150°C.
Small Signal Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | PMCM6501VPE |
| Package Type | WLCSP6 |