Nexperia B.V. 12 V, P-channel Trench MOSFET PMCM6501VPEZ

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.98 × 1.48 × 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.98 × 1.48 × 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) measuring 0.98 × 1.48 × 0.35 mm using Trench MOSFET technology. It has a drain-source voltage rating of -12 V, a gate-source voltage range of -8 to 8 V, and a continuous drain current of -6.2 A at 25 °C ambient with V GS = -4.5 V. The on-state resistance is 19 to 25 mΩ at V GS = -4.5 V and I D = -3.0 A. ElectroStatic Discharge (ESD) protection exceeds 2 kV HBM. Total power dissipation is 556 mW at 25 °C ambient when mounted on a standard FR4 PCB. The junction and storage temperature range is -55 to 150 °C.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) measuring 0.98 × 1.48 × 0.35 mm using Trench MOSFET technology. It has a drain-source voltage rating of -12 V, a gate-source voltage range of -8 to 8 V, and a continuous drain current of -6.2 A at 25 °C ambient with V GS = -4.5 V. The on-state resistance is 19 to 25 mΩ at V GS = -4.5 V and I D = -3.0 A. ElectroStatic Discharge (ESD) protection exceeds 2 kV HBM. Total power dissipation is 556 mW at 25 °C ambient when mounted on a standard FR4 PCB. The junction and storage temperature range is -55 to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
12 V, P-channel Trench MOSFET - PMCM6501VPEZ - Nexperia B.V.
Nijmegen, Netherlands
12 V, P-channel Trench MOSFET
PMCM6501VPEZ
12 V, P-channel Trench MOSFET PMCM6501VPEZ
P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.98 × 1.48 × 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Ultra small package: 0.98 × 1.48 × 0.35 mm
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Battery switch
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2689-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2689-2-ND
Single FETs, MOSFETs 1727-2689-2-ND
P-Channel 12V 6.2A (Ta) 556mW (Ta), 12.5W (Tc) Surface Mount 6-WLCSP (1.48x0.98)

P-Channel 12V 6.2A (Ta) 556mW (Ta), 12.5W (Tc) Surface Mount 6-WLCSP (1.48x0.98)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2689-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2689-1-ND
Single FETs, MOSFETs 1727-2689-1-ND
P-Channel 12V 6.2A (Ta) 556mW (Ta), 12.5W (Tc) Surface Mount 6-WLCSP (1.48x0.98)

P-Channel 12V 6.2A (Ta) 556mW (Ta), 12.5W (Tc) Surface Mount 6-WLCSP (1.48x0.98)

Buy Now Datasheet
 - PMCM6501VPEZ - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor

Small Signal Field-Effect Transistor

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V P-Channel Trench MOSFET

MOSFET 12V P-Channel Trench MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMCM6501VPEZ 1727-2689-2-ND PMCM6501VPEZ PMCM6501VPEZ
Product Name 12 V, P-channel Trench MOSFET Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS -12 volts
IDSS -8200 milliamps
VGS(off) 8 volts
PD 556 milliwatts
Unlock Full Specs
to access all available technical data