DIODES Incorporated Shift Registers 74HC595S16-13

Description
IC SHFT REG TRI-STATE 8BIT 16-SO
Request a Quote Datasheet
Description
IC SHFT REG TRI-STATE 8BIT 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 31-74HC595S16-13CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HC595S16-13CT-ND
Shift Registers 31-74HC595S16-13CT-ND
IC SHFT REG TRI-STATE 8BIT 16-SO

IC SHFT REG TRI-STATE 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 31-74HC595S16-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HC595S16-13DKR-ND
Shift Registers 31-74HC595S16-13DKR-ND
IC SHFT REG TRI-STATE 8BIT 16-SO

IC SHFT REG TRI-STATE 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 31-74HC595S16-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HC595S16-13TR-ND
Shift Registers 31-74HC595S16-13TR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - 74HC595S16-13 - 805937-74HC595S16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC595S16-13
805937-74HC595S16-13
Logic - Logic - Shift Registers - 74HC595S16-13 805937-74HC595S16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 805937-74HC595S16-13 Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805937-74HC595S16-13
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74HC595S16-13
Logic ICs >> Shifting Register 74HC595S16-13
8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
Shift Registers - 74HC595S16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC595S16-13
Shift Registers 74HC595S16-13
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC595S16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC595S16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74HC595S16-13
HC HIGH PIN COUNT SO-16

HC HIGH PIN COUNT SO-16

Supplier's Site
Shenzhen, China
Logic - Shift Registers
74HC595S16-13
Logic - Shift Registers 74HC595S16-13
HC HIGH PIN COUNT SO-16

HC HIGH PIN COUNT SO-16

Supplier's Site Datasheet
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK2990 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK2990
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK2990
SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 31-74HC595S16-13CT-ND 805937-74HC595S16-13 74HC595S16-13 74HC595S16-13 74HC595S16-13 74HC595S16-13 30AK2990
Product Name Shift Registers Logic - Logic - Shift Registers - 74HC595S16-13 Logic ICs >> Shifting Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc.
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2V ~ 6V 2V~6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74AHCT594D,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
Logic - Shift Registers - 74HC165PW/S400118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details