DIODES Incorporated Logic - Logic - Shift Registers - 74AHCT595T16-13 74AHCT595T16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908073-74AHCT595T16- 13 Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHCT595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AHCT595T16-13DITR, 74AHCT595T16-13DIDKR , 74AHCT595T16-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908073-74AHCT595T16- 13 Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHCT595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AHCT595T16-13DITR, 74AHCT595T16-13DIDKR , 74AHCT595T16-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74AHCT595T16-13 - 908073-74AHCT595T16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AHCT595T16-13
908073-74AHCT595T16-13
Logic - Logic - Shift Registers - 74AHCT595T16-13 908073-74AHCT595T16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 908073-74AHCT595T16- 13 Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHCT595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AHCT595T16-13DITR, 74AHCT595T16-13DIDKR , 74AHCT595T16-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 908073-74AHCT595T16-13
Series: 74AHCT
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHCT595
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AHCT595T16-13DITR, 74AHCT595T16-13DIDKR, 74AHCT595T16-13DICT

Buy Now Datasheet
Shift Registers - 31-74AHCT595T16-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 31-74AHCT595T16-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SR TRI-STATE 8BIT 16-TSSOP

IC SR TRI-STATE 8BIT 16-TSSOP

Buy Now Datasheet
Shift Registers - 31-74AHCT595T16-13CT-ND - DigiKey
Thief River Falls, MN, United States
IC SR TRI-STATE 8BIT 16-TSSOP

IC SR TRI-STATE 8BIT 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74AHCT595T16-13
Counter Shift Registers 74AHCT595T16-13
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 4.5-5.5V

Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 4.5-5.5V

Buy Now Datasheet
Logic - Shift Registers - 74AHCT595T16-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHCT595T16-13
Logic - Shift Registers 74AHCT595T16-13
AHC HIGH PIN COUNT 16TSSOP

AHC HIGH PIN COUNT 16TSSOP

Supplier's Site Datasheet
Shift Registers - 74AHCT595T16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHCT595T16-13
Shift Registers 74AHCT595T16-13
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHCT595T16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHCT595T16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74AHCT595T16-13
AHC HIGH PIN COUNT 16TSSOP

AHC HIGH PIN COUNT 16TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74AHCT595T16-13
Logic ICs >> Shifting Register 74AHCT595T16-13
8 4.5V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

8 4.5V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 908073-74AHCT595T16-13 31-74AHCT595T16-13TR-ND 74AHCT595T16-13 74AHCT595T16-13 74AHCT595T16-13 74AHCT595T16-13 74AHCT595T16-13
Product Name Logic - Logic - Shift Registers - 74AHCT595T16-13 Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic ICs >> Shifting Register
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP SSOP; TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54F676DMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
8-bit parallel-in/serial out shift register - 74HC165PW-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
 - 54LS395A/BEA - Rochester Electronics
Rochester Electronics
Specs
Register Type Universal
Output Characteristics 3-State
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details