Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
74HC164 -- LOGIC ICS >> SHIFTING REGISTER
LCSC Electronics Technology (HK) Limited
Logic ICs >> Shifting Register
74HC164
Description
8 2V~6V 1 SOP-14 Shifting Register ROHS
Datasheet
Description
8 2V~6V 1 SOP-14 Shifting Register ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74HC164
Logic ICs >> Shifting Register
74HC164
8 2V~6V 1 SOP-14 Shifting Register ROHS
8 2V~6V 1 SOP-14 Shifting Register ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Shift Registers
Product Number
74HC164
Product Name
Logic ICs >> Shifting Register
Supply Voltage
2V~6V
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
1219581
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details
Texas Instruments
Integrated Circuits (ICs) - Logic - Shift Registers
93L38DMQB
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Nexperia B.V.
8-bit shift register with input flip-flops
74HCT597D-Q100J
Specs
Supply Voltage
+7
Features
ESD Protection
Package Type
Other; SOT109-1 SOT109-1
View Details
6
suppliers
Rochester Electronics
Logic - Shift Registers
4035BDMQB
View Details