Shenzhen Shengyu Electronics Technology Limited Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | |
| SS LOW SAT TRANSISTOR SOT23 T&R | |
| TRANS 2PNP 20V 2A U-DFN2020-6 | |
| TRANS PNP 100V 1A SOT23-3 | |
| TRANS PNP 100V 1A SOT89-3 | |
| TRANS PNP 100V 2A SOT23-3 | |
| TRANS PNP 100V 3.5A SOT89-3 | |
| TRANS PNP 100V 3A SOT23-3 | |
| TRANS PNP 100V 5A SOT223-3 | |
| TRANS PNP 12V 1.25A SOT23-6 | |
| TRANS PNP 12V 4.4A DFN3020B-8 | |
| TRANS PNP 12V 4.5A 3DFN | |
| TRANS PNP 12V 4.5A SOT89-3 | |
| TRANS PNP 12V 4A SOT23-3 | |
| TRANS PNP 140V 1A SOT23-3 | |
| TRANS PNP 140V 2.5A SOT23-3 | |
| TRANS PNP 140V 3A SOT89-3 | |
| TRANS PNP 140V 4A SOT223-3 | |
| TRANS PNP 150V 0.6A SOT223-3 | |
| TRANS PNP 150V 0.6A SOT23-3 | |
| TRANS PNP 150V 0.6A SOT89-3 | |
| TRANS PNP 15V 4A SOT23-3 | |
| TRANS PNP 15V 5A SOT23-3 | |
| TRANS PNP 20V 1.25A 3DFN | |
| TRANS PNP 20V 1.5A SOT23-3 | |
| TRANS PNP 20V 3.5A DFN2020B-3 | |
| TRANS PNP 20V 4.5A SOT23F | |
| TRANS PNP 20V 4A SOT23-3 | |
| TRANS PNP 20V 5A SOT89-3 | |
| TRANS PNP 20V 6A SOT223-3 | |
| TRANS PNP 25V 3A SOT23-3 | |
| TRANS PNP 40V 1.5A SOT23-3 | |
| TRANS PNP 40V 1A SOT23-3 | |
| TRANS PNP 40V 2A SOT23-3 | |
| TRANS PNP 40V 3A DFN2020B-3 | |
| TRANS PNP 40V 3A DFN3020B-8 | |
| TRANS PNP 40V 3A SOT23-3 | |
| TRANS PNP 40V 3A SOT89-3 | |
| TRANS PNP 50V 5A SOT23-3 | |
| TRANS PNP 60V 1A SOT23-3 | |
| TRANS PNP 60V 1A SOT89-3 | |
| TRANS PNP 60V 3A SOT23-3 | |
| TRANS PNP 60V 4.3A SOT89-3 | |
| TRANS PNP 60V 4A SOT23-3 | |
| TRANS PNP 70V 2.5A DFN2020B-3 |
| << Prev |