Bipolar (BJT) Transistor PNP 40V 3A 270MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 3A 270MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 3A 270MHz 1.25W Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 037033-ZXTP25040DFHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 270MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 220mV @ 300mA, 3A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TRANS PNP 40V 3A SOT23-3 Product overview: ZXTP25040DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25040DFHTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP 40V HIGH GAIN
TRANS PNP 40V 3A SOT23-3
TRANS PNP 40V 3A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTP25040DFHDKR-ND | 037033-ZXTP25040DFHTA | 276-ZXTP25040DFHTA | ZXTP25040DFHTA | ZXTP25040DFHTA | ZXTP25040DFHTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP25040DFHTA | 40V 3A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts |