TRANS PNP 60V 1A SOT89-3 Product overview: ZXTP4001ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP4001ZTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 904418-ZXTP4001ZTA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 1 A - 1.5 W Surface Mount SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTP4001
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS PNP 60V 1A SOT89-3
Bipolar Transistors - BJT Pwr Mid Perf Trans SOT89 T&R 1K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP4001ZTA | 904418-ZXTP4001ZTA | ZXTP4001ZTA | ZXTP4001ZTA |
| Product Name | 60V 1A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP4001ZTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |