DIODES Incorporated Single Bipolar Transistors ZXTP25020CFHTA

Description
Bipolar (BJT) Transistor PNP 20V 4A 285MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 4A 285MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP25020CFHTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25020CFHTATR-ND
Single Bipolar Transistors ZXTP25020CFHTATR-ND
Bipolar (BJT) Transistor PNP 20V 4A 285MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 4A 285MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25020CFHTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25020CFHTADKR-ND
Single Bipolar Transistors ZXTP25020CFHTADKR-ND
Bipolar (BJT) Transistor PNP 20V 4A 285MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 4A 285MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25020CFHTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25020CFHTACT-ND
Single Bipolar Transistors ZXTP25020CFHTACT-ND
Bipolar (BJT) Transistor PNP 20V 4A 285MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 4A 285MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 4A SOT23 Bipolar Transistor
276-ZXTP25020CFHTA
20V 4A SOT23 Bipolar Transistor 276-ZXTP25020CFHTA
TRANS PNP 20V 4A SOT23-3 Product overview: ZXTP25020CFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020CFHTA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 4A SOT23-3 Product overview: ZXTP25020CFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020CFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Pnp, 20V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. - 29AK9282 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 20V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc.
29AK9282
Trans, Pnp, 20V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. 29AK9282
TRANS, PNP, 20V, 4A, 150DEG C, 1.25W ROHS COMPLIANT: YES

TRANS, PNP, 20V, 4A, 150DEG C, 1.25W ROHS COMPLIANT: YES

Supplier's Site
TRANS PNP 20V 4A SOT23-3 - 233-ZXTP25020CFHTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 4A SOT23-3
233-ZXTP25020CFHTA
TRANS PNP 20V 4A SOT23-3 233-ZXTP25020CFHTA
TRANS PNP 20V 4A SOT23-3

TRANS PNP 20V 4A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25020CFHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25020CFHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25020CFHTA
TRANS PNP 20V 4A SOT23-3

TRANS PNP 20V 4A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP25020CFHTA
Bipolar Transistors - BJT ZXTP25020CFHTA
Bipolar Transistors - BJT PNP 20V 4A MED PWR

Bipolar Transistors - BJT PNP 20V 4A MED PWR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTP25020CFHTATR-ND 276-ZXTP25020CFHTA 29AK9282 233-ZXTP25020CFHTA ZXTP25020CFHTA ZXTP25020CFHTA
Product Name Single Bipolar Transistors 20V 4A SOT23 Bipolar Transistor Trans, Pnp, 20V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. TRANS PNP 20V 4A SOT23-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data