DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP25015DFH ZXTP25015DFH

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 843935-ZXTP25015DFH Features: Bipolar (BJT) Transistor 15 V 4 A 1.25 W Package: Reel - TR Part Status: Obsolete Family Name: ZXTP25015D Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: ZXTP25015DFHCT, ZXTP25015DFHDKR, 1034-ZXTP25015DFHCT, 1034-ZXTP25015DFHDKR , ZXTP25015DFHTR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 843935-ZXTP25015DFH Features: Bipolar (BJT) Transistor 15 V 4 A 1.25 W Package: Reel - TR Part Status: Obsolete Family Name: ZXTP25015D Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: ZXTP25015DFHCT, ZXTP25015DFHDKR, 1034-ZXTP25015DFHCT, 1034-ZXTP25015DFHDKR , ZXTP25015DFHTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXTP25015DFH is a PNP medium power transistor designed for applications requiring compact size and high performance. It features a maximum collector-emitter voltage (VCEO) of -15V and a continuous collector current (IC) rating of -4A, making it suitable for various power applications. The transistor has a low saturation voltage of less than -55mV at 1A and a power dissipation capability of 1.25W. Its SOT23 package allows for efficient thermal management and is ideal for space-constrained designs. This device is applicable in MOSFET and IGBT gate driving, DC-DC converters, motor drives, high-side drivers, and load disconnect switches. The ZXTP25015DFH is available in a reel of 3000 units, which facilitates automated assembly processes. The part is marked with the identifier "1A7" for easy recognition.

Datasheet Summary
Powered by GS/AI

The ZXTP25015DFH is a PNP medium power transistor designed for applications requiring compact size and high performance. It features a maximum collector-emitter voltage (VCEO) of -15V and a continuous collector current (IC) rating of -4A, making it suitable for various power applications. The transistor has a low saturation voltage of less than -55mV at 1A and a power dissipation capability of 1.25W. Its SOT23 package allows for efficient thermal management and is ideal for space-constrained designs. This device is applicable in MOSFET and IGBT gate driving, DC-DC converters, motor drives, high-side drivers, and load disconnect switches. The ZXTP25015DFH is available in a reel of 3000 units, which facilitates automated assembly processes. The part is marked with the identifier "1A7" for easy recognition.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP25015DFH - 843935-ZXTP25015DFH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25015DFH
843935-ZXTP25015DFH
TRANSISTORS - Transistors (BJT) - Single - ZXTP25015DFH 843935-ZXTP25015DFH
Manufacturer: Diodes Incorporated Win Source Part Number: 843935-ZXTP25015DFH Features: Bipolar (BJT) Transistor 15 V 4 A 1.25 W Package: Reel - TR Part Status: Obsolete Family Name: ZXTP25015D Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: ZXTP25015DFHCT, ZXTP25015DFHDKR, 1034-ZXTP25015DFHCT, 1034-ZXTP25015DFHDKR , ZXTP25015DFHTR

Manufacturer: Diodes Incorporated
Win Source Part Number: 843935-ZXTP25015DFH
Features: Bipolar (BJT) Transistor 15 V 4 A 1.25 W
Package: Reel - TR
Part Status: Obsolete
Family Name: ZXTP25015D
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: ZXTP25015DFHCT, ZXTP25015DFHDKR, 1034-ZXTP25015DFHCT, 1034-ZXTP25015DFHDKR, ZXTP25015DFHTR

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25015DFHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25015DFHTR-ND
Single Bipolar Transistors ZXTP25015DFHTR-ND
Bipolar (BJT) Transistor PNP 15V 4A 295MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 15V 4A 295MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
15V 4A SOT23 Bipolar Transistor
276-ZXTP25015DFH
15V 4A SOT23 Bipolar Transistor 276-ZXTP25015DFH
TRANS PNP 15V 4A SOT23-3 Product overview: ZXTP25015DFH from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25015DFH can be used for catalog matching and distributor lookup.

TRANS PNP 15V 4A SOT23-3 Product overview: ZXTP25015DFH from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25015DFH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 15V 4A SOT23-3 - 233-ZXTP25015DFH - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 15V 4A SOT23-3
233-ZXTP25015DFH
TRANS PNP 15V 4A SOT23-3 233-ZXTP25015DFH
TRANS PNP 15V 4A SOT23-3

TRANS PNP 15V 4A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25015DFH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25015DFH
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25015DFH
TRANS PNP 15V 4A SOT23-3

TRANS PNP 15V 4A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 843935-ZXTP25015DFH ZXTP25015DFHTR-ND 276-ZXTP25015DFH 233-ZXTP25015DFH ZXTP25015DFH
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP25015DFH Single Bipolar Transistors 15V 4A SOT23 Bipolar Transistor TRANS PNP 15V 4A SOT23-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Polarity PNP PNP; PNP
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGW50N65F5XKSA1 - Rochester Electronics
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
7 suppliers
PNP general purpose transistor - 2PB709ASW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -100 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 154873P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details