DIODES Incorporated Single Bipolar Transistors ZXTP25012EFHTA

Description
Bipolar (BJT) Transistor PNP 12V 4A 310MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 12V 4A 310MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP25012EFHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25012EFHTR-ND
Single Bipolar Transistors ZXTP25012EFHTR-ND
Bipolar (BJT) Transistor PNP 12V 4A 310MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 12V 4A 310MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25012EFHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25012EFHDKR-ND
Single Bipolar Transistors ZXTP25012EFHDKR-ND
Bipolar (BJT) Transistor PNP 12V 4A 310MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 12V 4A 310MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25012EFHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25012EFHCT-ND
Single Bipolar Transistors ZXTP25012EFHCT-ND
Bipolar (BJT) Transistor PNP 12V 4A 310MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 12V 4A 310MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
12V 4A SOT23 Bipolar Transistor
276-ZXTP25012EFHTA
12V 4A SOT23 Bipolar Transistor 276-ZXTP25012EFHTA
TRANS PNP 12V 4A SOT23-3 Product overview: ZXTP25012EFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25012EFHTA can be used for catalog matching and distributor lookup.

TRANS PNP 12V 4A SOT23-3 Product overview: ZXTP25012EFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25012EFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP25012EFHTA - 037023-ZXTP25012EFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25012EFHTA
037023-ZXTP25012EFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25012EFHTA 037023-ZXTP25012EFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037023-ZXTP25012EFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 310MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 210mV @ 400mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037023-ZXTP25012EFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 310MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 210mV @ 400mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans, Pnp, 12V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. - 29AK9278 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 12V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc.
29AK9278
Trans, Pnp, 12V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. 29AK9278
TRANS, PNP, 12V, 4A, 150DEG C, 1.25W ROHS COMPLIANT: YES

TRANS, PNP, 12V, 4A, 150DEG C, 1.25W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25012EFHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25012EFHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25012EFHTA
TRANS PNP 12V 4A SOT23-3

TRANS PNP 12V 4A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP25012EFHTA
Bipolar Transistors - BJT ZXTP25012EFHTA
Bipolar Transistors - BJT PNP 12V HIGH GAIN

Bipolar Transistors - BJT PNP 12V HIGH GAIN

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25012EFHTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP25012EFHTA
Single Bipolar Transistors ZXTP25012EFHTA
TRANS PNP 12V 4A SOT23-3

TRANS PNP 12V 4A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTP25012EFHTR-ND 276-ZXTP25012EFHTA 037023-ZXTP25012EFHTA 29AK9278 ZXTP25012EFHTA ZXTP25012EFHTA ZXTP25012EFHTA
Product Name Single Bipolar Transistors 12V 4A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTP25012EFHTA Trans, Pnp, 12V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 295523 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
Bipolar Transistor, General Purpose Transistor - BCP56-10 - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT223; SOT223
Packing Method Tape Reel; TAPE & REEL
View Details