TRANS PNP 20V 1.25A 3DFN Product overview: ZXTP26020DMFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.25A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP26020DMFTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 20V 1.25A 200MHz 1W Surface Mount
Manufacturer: Diodes Incorporated
Win Source Part Number: 115210-ZXTP26020DMFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1411 (1.4x1.1)
Maximum Current Collector: 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 235mV @ 62.5mA, 1.25A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 235 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRANS PNP 20V 1.25A 3DFN
Bipolar Transistors - BJT 20V Low Vce PNP Vceo -20V -1.25 Ic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP26020DMFTA | 31-ZXTP26020DMFTATR-ND | 115210-ZXTP26020DMFTA | ZXTP26020DMFTA | ZXTP26020DMFTA |
| Product Name | 20V 1.25A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP26020DMFTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | 3-UDFN | SOT3; 3-DFN1411 (1.4x1.1) | AEC-Q101 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1250 milliamps | 1250 milliamps | |||
| VCEO | 20 volts | 20 volts |