Bipolar (BJT) Transistor PNP 15V 5A 270MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 15V 5A 270MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 15V 5A 270MHz 1.25W Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 037021-ZXTP23015CFHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 270MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 190mV @ 240mA, 6A
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS PNP 15V 5A SOT23-3 Product overview: ZXTP23015CFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP23015CFHTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP 15V 6A 3-PIN
TRANS PNP 15V 5A SOT23-3
TRANS PNP 15V 5A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTP23015CFHDKR-ND | 037021-ZXTP23015CFHTA | 276-ZXTP23015CFHTA | ZXTP23015CFHTA | ZXTP23015CFHTA | ZXTP23015CFHTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP23015CFHTA | 15V 5A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 6000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 15 volts | 15 volts | 15 volts |