DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP5401FLTA ZXTP5401FLTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037039-ZXTP5401FLTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037039-ZXTP5401FLTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP5401FLTA - 037039-ZXTP5401FLTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP5401FLTA
037039-ZXTP5401FLTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP5401FLTA 037039-ZXTP5401FLTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037039-ZXTP5401FLTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 037039-ZXTP5401FLTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
150V 0.6A SOT23 Bipolar Transistor
276-ZXTP5401FLTA
150V 0.6A SOT23 Bipolar Transistor 276-ZXTP5401FLTA
TRANS PNP 150V 0.6A SOT23-3 Product overview: ZXTP5401FLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP5401FLTA can be used for catalog matching and distributor lookup.

TRANS PNP 150V 0.6A SOT23-3 Product overview: ZXTP5401FLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP5401FLTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-ZXTP5401FLTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP5401FLTACT-ND
Single Bipolar Transistors 31-ZXTP5401FLTACT-ND
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTP5401FLTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP5401FLTATR-ND
Single Bipolar Transistors 31-ZXTP5401FLTATR-ND
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Trans, Pnp, 150V, 0.6A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. - 29AK9290 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 150V, 0.6A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
29AK9290
Trans, Pnp, 150V, 0.6A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. 29AK9290
TRANS, PNP, 150V, 0.6A, 150DEG C, 0.35W ROHS COMPLIANT: YES

TRANS, PNP, 150V, 0.6A, 150DEG C, 0.35W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP5401FLTA
Bipolar Transistors - BJT ZXTP5401FLTA
Bipolar Transistors - BJT PNP 150V 0.6A

Bipolar Transistors - BJT PNP 150V 0.6A

Buy Now Datasheet
TRANS PNP 150V 0.6A SOT23-3 - 233-ZXTP5401FLTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 150V 0.6A SOT23-3
233-ZXTP5401FLTA
TRANS PNP 150V 0.6A SOT23-3 233-ZXTP5401FLTA
TRANS PNP 150V 0.6A SOT23-3

TRANS PNP 150V 0.6A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP5401FLTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP5401FLTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP5401FLTA
TRANS PNP 150V 0.6A SOT23-3

TRANS PNP 150V 0.6A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 037039-ZXTP5401FLTA 276-ZXTP5401FLTA 31-ZXTP5401FLTACT-ND 29AK9290 ZXTP5401FLTA 233-ZXTP5401FLTA ZXTP5401FLTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP5401FLTA 150V 0.6A SOT23 Bipolar Transistor Single Bipolar Transistors Trans, Pnp, 150V, 0.6A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT TRANS PNP 150V 0.6A SOT23-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data