DIODES Incorporated Single Bipolar Transistors ZXTP2025FTA

Description
Bipolar (BJT) Transistor PNP 50V 5A 190MHz 1.2W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 5A 190MHz 1.2W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP2025FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2025FDKR-ND
Single Bipolar Transistors ZXTP2025FDKR-ND
Bipolar (BJT) Transistor PNP 50V 5A 190MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 50V 5A 190MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2025FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2025FTR-ND
Single Bipolar Transistors ZXTP2025FTR-ND
Bipolar (BJT) Transistor PNP 50V 5A 190MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 50V 5A 190MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2025FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2025FCT-ND
Single Bipolar Transistors ZXTP2025FCT-ND
Bipolar (BJT) Transistor PNP 50V 5A 190MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 50V 5A 190MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP2025FTA - 057893-ZXTP2025FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP2025FTA
057893-ZXTP2025FTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP2025FTA 057893-ZXTP2025FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 057893-ZXTP2025FTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 200mV @ 500mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057893-ZXTP2025FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 200mV @ 500mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 5A SOT23 Bipolar Transistor
276-ZXTP2025FTA
50V 5A SOT23 Bipolar Transistor 276-ZXTP2025FTA
TRANS PNP 50V 5A SOT23-3 Product overview: ZXTP2025FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2025FTA can be used for catalog matching and distributor lookup.

TRANS PNP 50V 5A SOT23-3 Product overview: ZXTP2025FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2025FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - BJT PNP 50V 5A 3-PIN - 233-ZXTP2025FTA - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT PNP 50V 5A 3-PIN
233-ZXTP2025FTA
Bipolar Transistors - BJT PNP 50V 5A 3-PIN 233-ZXTP2025FTA
Bipolar Transistors - BJT PNP 50V 5A 3-PIN

Bipolar Transistors - BJT PNP 50V 5A 3-PIN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP2025FTA
Bipolar Transistors - BJT ZXTP2025FTA
Bipolar Transistors - BJT PNP 50V 5A 3-PIN

Bipolar Transistors - BJT PNP 50V 5A 3-PIN

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2025FTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP2025FTA
Single Bipolar Transistors ZXTP2025FTA
TRANS PNP 50V 5A SOT23-3

TRANS PNP 50V 5A SOT23-3

Supplier's Site Datasheet
Trans, Pnp, 50V, 5A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. - 24AJ3225 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 50V, 5A, 150Deg C, 1.2W Rohs Compliant Diodes Inc.
24AJ3225
Trans, Pnp, 50V, 5A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. 24AJ3225
TRANS, PNP, 50V, 5A, 150DEG C, 1.2W ROHS COMPLIANT: YES

TRANS, PNP, 50V, 5A, 150DEG C, 1.2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP2025FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP2025FTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP2025FTA
TRANS PNP 50V 5A SOT23-3

TRANS PNP 50V 5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number ZXTP2025FDKR-ND 057893-ZXTP2025FTA 276-ZXTP2025FTA 233-ZXTP2025FTA ZXTP2025FTA ZXTP2025FTA 24AJ3225 ZXTP2025FTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTP2025FTA 50V 5A SOT23 Bipolar Transistor Bipolar Transistors - BJT PNP 50V 5A 3-PIN Bipolar Transistors - BJT Single Bipolar Transistors Trans, Pnp, 50V, 5A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps -5000 milliamps 5000 milliamps 5000 milliamps
VCEO 50 volts 70 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data