DIODES Incorporated Single Bipolar Transistors ZXTP2039FTA

Description
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP2039FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2039FCT-ND
Single Bipolar Transistors ZXTP2039FCT-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2039FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2039FTR-ND
Single Bipolar Transistors ZXTP2039FTR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP2039FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP2039FDKR-ND
Single Bipolar Transistors ZXTP2039FDKR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 1A SOT23 Bipolar Transistor
276-ZXTP2039FTA
60V 1A SOT23 Bipolar Transistor 276-ZXTP2039FTA
TRANS PNP 60V 1A SOT23-3 Product overview: ZXTP2039FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2039FTA can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT23-3 Product overview: ZXTP2039FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2039FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP2039FTA - 044194-ZXTP2039FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP2039FTA
044194-ZXTP2039FTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP2039FTA 044194-ZXTP2039FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 044194-ZXTP2039FTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044194-ZXTP2039FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP2039FTA
Bipolar Transistors - BJT ZXTP2039FTA
Bipolar Transistors - BJT PNP 60V 1A 3-PIN

Bipolar Transistors - BJT PNP 60V 1A 3-PIN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP2039FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP2039FTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP2039FTA
TRANS PNP 60V 1A SOT23-3

TRANS PNP 60V 1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTP2039FCT-ND 276-ZXTP2039FTA 044194-ZXTP2039FTA ZXTP2039FTA ZXTP2039FTA
Product Name Single Bipolar Transistors 60V 1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTP2039FTA Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data