Manufacturer: Diodes Incorporated
Win Source Part Number: 037031-ZXTP25020DGTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 290MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 355mV @ 600mA, 6A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 20V 6A 290MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 20V 6A 290MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 20V 6A 290MHz 3W Surface Mount SOT-223-3
TRANS PNP 20V 6A SOT223-3 Product overview: ZXTP25020DGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020DGTA can be used for catalog matching and distributor lookup.
TRANS PNP 20V 6A SOT223-3
Bipolar Transistors - BJT PNP 20V HIGH GAIN
TRANS, PNP, 20V, 6A, 150DEG C, 3W ROHS COMPLIANT: YES
TRANS PNP 20V 6A SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 037031-ZXTP25020DGTA | ZXTP25020DGTR-ND | 276-ZXTP25020DGTA | ZXTP25020DGTA | ZXTP25020DGTA | 29AK9284 | ZXTP25020DGTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTP25020DGTA | Single Bipolar Transistors | 20V 6A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 20V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |