Manufacturer: Diodes Incorporated
Win Source Part Number: 037026-ZXTP25020BFHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 210mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 20V 4A 250MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 20V 4A 250MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 20V 4A 250MHz 1.25W Surface Mount SOT-23-3
TRANS PNP 20V 4A SOT23-3 Product overview: ZXTP25020BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020BFHTA can be used for catalog matching and distributor lookup.
TRANS PNP 20V 4A SOT23-3
TRANS PNP 20V 4A SOT23-3
TRANS, PNP, 20V, 4A, 150DEG C, 1.25W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 037026-ZXTP25020BFHTA | ZXTP25020BFHCT-ND | 276-ZXTP25020BFHTA | ZXTP25020BFHTA | ZXTP25020BFHTA | 29AK9280 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTP25020BFHTA | Single Bipolar Transistors | 20V 4A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 20V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |