DIODES Incorporated Single Bipolar Transistors ZXTP25020DFHTA

Description
Bipolar (BJT) Transistor PNP 20V 4A 290MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 4A 290MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP25020DFHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25020DFHDKR-ND
Single Bipolar Transistors ZXTP25020DFHDKR-ND
Bipolar (BJT) Transistor PNP 20V 4A 290MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 4A 290MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25020DFHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25020DFHTR-ND
Single Bipolar Transistors ZXTP25020DFHTR-ND
Bipolar (BJT) Transistor PNP 20V 4A 290MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 4A 290MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25020DFHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25020DFHCT-ND
Single Bipolar Transistors ZXTP25020DFHCT-ND
Bipolar (BJT) Transistor PNP 20V 4A 290MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 4A 290MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP25020DFHTA - 037029-ZXTP25020DFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25020DFHTA
037029-ZXTP25020DFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25020DFHTA 037029-ZXTP25020DFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037029-ZXTP25020DFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 290MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 180mV @ 400mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 037029-ZXTP25020DFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 290MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 180mV @ 400mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 4A SOT23 Bipolar Transistor
276-ZXTP25020DFHTA
20V 4A SOT23 Bipolar Transistor 276-ZXTP25020DFHTA
TRANS PNP 20V 4A SOT23-3 Product overview: ZXTP25020DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020DFHTA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 4A SOT23-3 Product overview: ZXTP25020DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020DFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTP25020DFHTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP25020DFHTA
Single Bipolar Transistors ZXTP25020DFHTA
TRANS PNP 20V 4A SOT23-3

TRANS PNP 20V 4A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25020DFHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25020DFHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25020DFHTA
TRANS PNP 20V 4A SOT23-3

TRANS PNP 20V 4A SOT23-3

Supplier's Site
Trans, Pnp, 20V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. - 29AK9283 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 20V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc.
29AK9283
Trans, Pnp, 20V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. 29AK9283
TRANS, PNP, 20V, 4A, 150DEG C, 1.25W ROHS COMPLIANT: YES

TRANS, PNP, 20V, 4A, 150DEG C, 1.25W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP25020DFHTA
Bipolar Transistors - BJT ZXTP25020DFHTA
Bipolar Transistors - BJT PNP 20V HIGH GAIN

Bipolar Transistors - BJT PNP 20V HIGH GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number ZXTP25020DFHDKR-ND 037029-ZXTP25020DFHTA 276-ZXTP25020DFHTA ZXTP25020DFHTA ZXTP25020DFHTA 29AK9283 ZXTP25020DFHTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTP25020DFHTA 20V 4A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 20V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data