DIODES Incorporated Single Bipolar Transistors ZXTP25140BFHQTA

Description
TRANS PNP 140V 1A SOT-23-3
Request a Quote Datasheet
Description
TRANS PNP 140V 1A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-ZXTP25140BFHQTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP25140BFHQTACT-ND
Single Bipolar Transistors 31-ZXTP25140BFHQTACT-ND
TRANS PNP 140V 1A SOT-23-3

TRANS PNP 140V 1A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTP25140BFHQTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP25140BFHQTADKR-ND
Single Bipolar Transistors 31-ZXTP25140BFHQTADKR-ND
TRANS PNP 140V 1A SOT-23-3

TRANS PNP 140V 1A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTP25140BFHQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP25140BFHQTATR-ND
Single Bipolar Transistors 31-ZXTP25140BFHQTATR-ND
Bipolar (BJT) Transistor PNP 140V 1A 75MHz 5.84W Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 140V 1A 75MHz 5.84W Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
140V 1A SOT23 Bipolar Transistor
276-ZXTP25140BFHQTA
140V 1A SOT23 Bipolar Transistor 276-ZXTP25140BFHQTA
TRANS PNP 140V 1A SOT23-3 Product overview: ZXTP25140BFHQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25140BFHQTA can be used for catalog matching and distributor lookup.

TRANS PNP 140V 1A SOT23-3 Product overview: ZXTP25140BFHQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25140BFHQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP25140BFHQTA - 904417-ZXTP25140BFHQTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25140BFHQTA
904417-ZXTP25140BFHQTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25140BFHQTA 904417-ZXTP25140BFHQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 904417-ZXTP25140BFHQ TA Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 140 V 1 A 75MHz 5.84 W Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ZXTP25140 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 904417-ZXTP25140BFHQTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 140 V 1 A 75MHz 5.84 W Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTP25140
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25140BFHQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25140BFHQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25140BFHQTA
TRANS PNP 140V 1A SOT23-3

TRANS PNP 140V 1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP25140BFHQTA
Bipolar Transistors - BJT ZXTP25140BFHQTA
Bipolar Transistors - BJT SS Low Sat Transistor

Bipolar Transistors - BJT SS Low Sat Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-ZXTP25140BFHQTACT-ND 276-ZXTP25140BFHQTA 904417-ZXTP25140BFHQTA ZXTP25140BFHQTA ZXTP25140BFHQTA
Product Name Single Bipolar Transistors 140V 1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTP25140BFHQTA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 AEC-Q101
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data