Bipolar (BJT) Transistor PNP 25V 3A 725mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 25V 3A 725mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 25V 3A 725mW Surface Mount SOT-23-3
TRANS PNP 25V 3A SOT23-3 Product overview: ZXTP749FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP749FTA can be used for catalog matching and distributor lookup.
TRANS PNP 25V 3A SOT23-3
TRANS, PNP, 25V, 3A, 150DEG C, 0.725W ROHS COMPLIANT: YES
Bipolar Transistors - BJT Zetex PNP Med. Power Transistor
TRANS PNP 25V 3A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTP749FTACT-ND | 276-ZXTP749FTA | ZXTP749FTA | 29AK9298 | ZXTP749FTA | ZXTP749FTA |
| Product Name | Single Bipolar Transistors | 25V 3A SOT23 Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 25V, 3A, 150Deg C, 0.725W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 25 volts | 25 volts | 25 volts |