DIODES Incorporated 40V 2A SOT23 Bipolar Transistor ZXTP5240F-7

Description
TRANS PNP 40V 2A SOT23-3 Product overview: ZXTP5240F-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP5240F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 2A SOT23-3 Product overview: ZXTP5240F-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP5240F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 2A SOT23 Bipolar Transistor
276-ZXTP5240F-7
40V 2A SOT23 Bipolar Transistor 276-ZXTP5240F-7
TRANS PNP 40V 2A SOT23-3 Product overview: ZXTP5240F-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP5240F-7 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 2A SOT23-3 Product overview: ZXTP5240F-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP5240F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP5240F-7 - 904419-ZXTP5240F-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP5240F-7
904419-ZXTP5240F-7
TRANSISTORS - Transistors (BJT) - Single - ZXTP5240F-7 904419-ZXTP5240F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 904419-ZXTP5240F-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 2 A 100MHz 730 mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ZXTP5240 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: ZXTP5240F-7DICT, ZXTP5240F-7DITR, ZXTP5240F-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 904419-ZXTP5240F-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 2 A 100MHz 730 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTP5240
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: ZXTP5240F-7DICT, ZXTP5240F-7DITR, ZXTP5240F-7DIDKR

Buy Now Datasheet
Single Bipolar Transistors - ZXTP5240F-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP5240F-7DITR-ND
Single Bipolar Transistors ZXTP5240F-7DITR-ND
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP5240F-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP5240F-7DIDKR-ND
Single Bipolar Transistors ZXTP5240F-7DIDKR-ND
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP5240F-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP5240F-7DICT-ND
Single Bipolar Transistors ZXTP5240F-7DICT-ND
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP5240F-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP5240F-7
Single Bipolar Transistors ZXTP5240F-7
TRANS PNP 40V 2A SOT23-3

TRANS PNP 40V 2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP5240F-7
Bipolar Transistors - BJT ZXTP5240F-7
Bipolar Transistors - BJT 40V PNP SS Mid-Perf Transistor

Bipolar Transistors - BJT 40V PNP SS Mid-Perf Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP5240F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP5240F-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP5240F-7
TRANS PNP 40V 2A SOT23-3

TRANS PNP 40V 2A SOT23-3

Supplier's Site
Transistor, Pnp, 40V, 2A, Sot-23 Rohs Compliant Diodes Inc. - 88AH7395 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 40V, 2A, Sot-23 Rohs Compliant Diodes Inc.
88AH7395
Transistor, Pnp, 40V, 2A, Sot-23 Rohs Compliant Diodes Inc. 88AH7395
TRANSISTOR, PNP, 40V, 2A, SOT-23 ROHS COMPLIANT: YES

TRANSISTOR, PNP, 40V, 2A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-ZXTP5240F-7 904419-ZXTP5240F-7 ZXTP5240F-7DITR-ND ZXTP5240F-7 ZXTP5240F-7 ZXTP5240F-7 88AH7395
Product Name 40V 2A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTP5240F-7 Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, 40V, 2A, Sot-23 Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data