DIODES Incorporated 20V 1.5A SOT23 Bipolar Transistor ZXTP25020DFLTA

Description
TRANS PNP 20V 1.5A SOT23-3 Product overview: ZXTP25020DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020DFLTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 1.5A SOT23-3 Product overview: ZXTP25020DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020DFLTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.5A SOT23 Bipolar Transistor
276-ZXTP25020DFLTA
20V 1.5A SOT23 Bipolar Transistor 276-ZXTP25020DFLTA
TRANS PNP 20V 1.5A SOT23-3 Product overview: ZXTP25020DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020DFLTA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1.5A SOT23-3 Product overview: ZXTP25020DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25020DFLTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTP25020DFLTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25020DFLTACT-ND
Single Bipolar Transistors ZXTP25020DFLTACT-ND
Bipolar (BJT) Transistor PNP 20V 1.5A 290MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 1.5A 290MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25020DFLTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25020DFLTADKR-ND
Single Bipolar Transistors ZXTP25020DFLTADKR-ND
Bipolar (BJT) Transistor PNP 20V 1.5A 290MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 1.5A 290MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25020DFLTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP25020DFLTATR-ND
Single Bipolar Transistors ZXTP25020DFLTATR-ND
Bipolar (BJT) Transistor PNP 20V 1.5A 290MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 1.5A 290MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP25020DFLTA - 037030-ZXTP25020DFLTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25020DFLTA
037030-ZXTP25020DFLTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25020DFLTA 037030-ZXTP25020DFLTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037030-ZXTP25020DFLT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 290MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 260mV @ 400mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 037030-ZXTP25020DFLTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 290MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 260mV @ 400mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - ZXTP25020DFLTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP25020DFLTA
Single Bipolar Transistors ZXTP25020DFLTA
TRANS PNP 20V 1.5A SOT23-3

TRANS PNP 20V 1.5A SOT23-3

Supplier's Site Datasheet
Transistor, Pnp, Sot-23; Transistor Polarity Diodes Inc. - 62M1326 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, Sot-23; Transistor Polarity Diodes Inc.
62M1326
Transistor, Pnp, Sot-23; Transistor Polarity Diodes Inc. 62M1326
TRANSISTOR, PNP, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:4A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:290MHz RoHS Compliant: Yes

TRANSISTOR, PNP, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:4A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:290MHz RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP25020DFLTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP25020DFLTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP25020DFLTA
TRANS PNP 20V 1.5A SOT23-3

TRANS PNP 20V 1.5A SOT23-3

Supplier's Site
TRANS PNP 20V 1.5A SOT23-3 - 233-ZXTP25020DFLTA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 1.5A SOT23-3
233-ZXTP25020DFLTA
TRANS PNP 20V 1.5A SOT23-3 233-ZXTP25020DFLTA
TRANS PNP 20V 1.5A SOT23-3

TRANS PNP 20V 1.5A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-ZXTP25020DFLTA ZXTP25020DFLTACT-ND 037030-ZXTP25020DFLTA ZXTP25020DFLTA 62M1326 ZXTP25020DFLTA 233-ZXTP25020DFLTA
Product Name 20V 1.5A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTP25020DFLTA Single Bipolar Transistors Transistor, Pnp, Sot-23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 20V 1.5A SOT23-3
Polarity PNP PNP PNP; PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC846UPN - BC846UPN - Infineon Technologies AG
Specs
Polarity NPN/PNP (Dual); NPN; PNP
Package Type SC74
Packing Method Tape Reel; TAPE & REEL
View Details
3 suppliers
Bipolar Transistors - 1219935 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details