Bipolar (BJT) Transistor PNP 20V 3.5A 180MHz 3W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor PNP 20V 3.5A 180MHz 3W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor PNP 20V 3.5A 180MHz 3W Surface Mount DFN2020B-3
TRANS PNP 20V 3.5A DFN2020B-3 Product overview: ZXTP718MATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP718MATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120458-ZXTP718MATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020B-3
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 350mA, 3.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN
TRANS PNP 20V 3.5A DFN2020B-3
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN
TRANS, PNP, 20V, 3.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZXTP718MATADKR-ND | 276-ZXTP718MATA | 1120458-ZXTP718MATA | ZXTP718MATA | ZXTP718MATA | 233-ZXTP718MATA | 29AK9295 |
| Product Name | Single Bipolar Transistors | 20V 3.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP718MATA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN | Trans, Pnp, 20V, 3.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP; PNP | PNP; NPN; PNP | PNP | ||
| Package Type | 3-UDFN | Tape & Reel (TR) | SOT3; DFN2020B-3 | TO-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Digi-Reel® | ||||
| IC(max) | 3500 milliamps | 3500 milliamps | 3500 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |