TRANS PNP 60V 3A SOT23-3 Product overview: ZXTP25060BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP25060BFHTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 3A 250MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 60V 3A 250MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 60V 3A 250MHz 1.25W Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 037035-ZXTP25060BFHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 235mV @ 300mA, 3A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP 60V 3A 3-PIN
TRANS PNP 60V 3A SOT23-3
TRANS PNP 60V 3A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP25060BFHTA | ZXTP25060BFHCT-ND | 037035-ZXTP25060BFHTA | ZXTP25060BFHTA | ZXTP25060BFHTA | ZXTP25060BFHTA |
| Product Name | 60V 3A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP25060BFHTA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |